Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65520ZVDR TPS65520ZVDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142846-TPS65520ZVDR Packaging: Reel - TR Applications: Digital Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 113-NFBGA (8x8) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142846-TPS65520ZVDR Packaging: Reel - TR Applications: Digital Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 113-NFBGA (8x8) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65520ZVDR - 142846-TPS65520ZVDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65520ZVDR
142846-TPS65520ZVDR
PMIC - PMIC - Power Management - Specialized - TPS65520ZVDR 142846-TPS65520ZVDR
Manufacturer: Texas Instruments Win Source Part Number: 142846-TPS65520ZVDR Packaging: Reel - TR Applications: Digital Camera Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 113-NFBGA (8x8) Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142846-TPS65520ZVDR
Packaging: Reel - TR
Applications: Digital Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 113-NFBGA (8x8)
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65520ZVDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65520ZVDR
Power Management - Specialized TPS65520ZVDR
Digital Camera PMIC 113-NFBGA (8x8)

Digital Camera PMIC 113-NFBGA (8x8)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 142846-TPS65520ZVDR TPS65520ZVDR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65520ZVDR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details