The TPS65510 is a low-power battery backup IC with an integrated boost converter, designed to automatically switch between a main battery and a backup battery for real-time clock applications. It features a 16-pin QFN package measuring 3 mm × 3 mm, four integrated LDO regulators (1.2 V, 1.8 V, and 3.3 V outputs), and two monitoring indicators (CS and XRESET). The device supports pulse frequency modulation (PFM) and pulse width modulation (PWM) modes with a fixed switching frequency of 750 kHz in PWM mode, and includes overcurrent, overvoltage, thermal shutdown, and undervoltage lockout protections. It operates over a temperature range of -35°C to 85°C and is available in a tape and reel package with a 250-piece quantity for the RGTT variant.
Low Power Battery Backup IC with Integrated Boost Converter 16-QFN -40 to 85
Power Mgmt IC, Boost Conv, 5.5V In, 3.3V Out, 750kHz, QFN Product overview: TPS65510RGTT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 5.5V, 3.3V, 750kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 5.5V, 3.3V, 750kHz, Boost DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65510RGTT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS65510RGTT | 713-TPS65510RGTT |
| Product Name | TPS65510 Low Power Battery Backup IC with Integrated Boost Converter | 5.5V 3.3V 750kHz QFN Boost DC-DC Converter IC |
| Package Type | Other; QFN | Other; QFN |
| Output Voltage | 1.2 to 12.5 volts | 5.5 volts |
| Input Voltage | 2.65 to 5.5 volts | 5.5 volts |