Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65510RGTR TPS65510RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273046-TPS65510RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Current, Over Temperature, Over/Under Voltage Family Name: TPS65510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TPS65510RGT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273046-TPS65510RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Current, Over Temperature, Over/Under Voltage Family Name: TPS65510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TPS65510RGT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65510RGTR - 1273046-TPS65510RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65510RGTR
1273046-TPS65510RGTR
PMIC - PMIC - Battery Management - TPS65510RGTR 1273046-TPS65510RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1273046-TPS65510RGTR Packaging: Reel - TR Operating Temperature Range: -35°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Function: Power Management Fault Protection: Over Current, Over Temperature, Over/Under Voltage Family Name: TPS65510 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): TPS65510RGT; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273046-TPS65510RGTR
Packaging: Reel - TR
Operating Temperature Range: -35°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Current, Over Temperature, Over/Under Voltage
Family Name: TPS65510
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): TPS65510RGT;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - TPS65510RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
TPS65510RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TPS65510RGTR
IC BATT PWR MGMT BACKUP 16QFN

IC BATT PWR MGMT BACKUP 16QFN

Supplier's Site
Battery Management - TPS65510RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
TPS65510RGTR
Battery Management TPS65510RGTR
Battery Power Management IC 16-VQFN (3x3)

Battery Power Management IC 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273046-TPS65510RGTR TPS65510RGTR TPS65510RGTR
Product Name PMIC - PMIC - Battery Management - TPS65510RGTR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details