Texas Instruments Standard Linear and Logic Power Management Unit, Vqfn-48; Supply Voltage Texas Instruments TPS65400RGZT

Description
POWER MANAGEMENT UNIT, VQFN-48; Supply Voltage:18V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
POWER MANAGEMENT UNIT, VQFN-48; Supply Voltage:18V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Management Unit, Vqfn-48; Supply Voltage Texas Instruments - 52AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, Vqfn-48; Supply Voltage Texas Instruments
52AH7758
Power Management Unit, Vqfn-48; Supply Voltage Texas Instruments 52AH7758
POWER MANAGEMENT UNIT, VQFN-48; Supply Voltage:18V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

POWER MANAGEMENT UNIT, VQFN-48; Supply Voltage:18V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 52AH7758
Product Name Power Management Unit, Vqfn-48; Supply Voltage Texas Instruments
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details