Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDT TPS65286RHDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112598-TPS65286RHDT Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112598-TPS65286RHDT Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDT
TPS65286RHDT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDT TPS65286RHDT
Manufacturer: Texas Instruments Win Source Part Number: 1112598-TPS65286RHDT Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 6A Voltage - Load: 4.5 V to 28 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112598-TPS65286RHDT
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 6A
Voltage - Load: 4.5 V to 28 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS65286RHDT
PMIC - Power Distribution Switches, Load Drivers TPS65286RHDT
IC PWR SWITCH N-CHAN 1:1 28VQFN

IC PWR SWITCH N-CHAN 1:1 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS65286RHDT TPS65286RHDT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDT PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details