Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDR TPS65286RHDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803081-TPS65286RHDR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5V ~ 28V Rds On (Typ): 100mOhm Supplier Device Package: 28-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-VFQFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: TPS65286
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803081-TPS65286RHDR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5V ~ 28V Rds On (Typ): 100mOhm Supplier Device Package: 28-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-VFQFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: TPS65286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDR
TPS65286RHDR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDR TPS65286RHDR
Manufacturer: Texas Instruments Win Source Part Number: 803081-TPS65286RHDR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5V ~ 28V Rds On (Typ): 100mOhm Supplier Device Package: 28-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-VFQFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: TPS65286

Manufacturer: Texas Instruments
Win Source Part Number: 803081-TPS65286RHDR
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5V ~ 28V
Rds On (Typ): 100mOhm
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-VFQFN Exposed Pad
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: TPS65286

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS65286RHDR
PMIC - Power Distribution Switches, Load Drivers TPS65286RHDR
IC PWR SWITCH N-CHAN 1:1 28VQFN

IC PWR SWITCH N-CHAN 1:1 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS65286RHDR TPS65286RHDR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65286RHDR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5V ~ 28V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details