Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65282RGER TPS65282RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 140376-TPS65282RGER Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140376-TPS65282RGER Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65282RGER
TPS65282RGER
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65282RGER TPS65282RGER
Manufacturer: Texas Instruments Win Source Part Number: 140376-TPS65282RGER Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140376-TPS65282RGER
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 2.7A
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS65282RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS65282RGER
PMIC - Power Distribution Switches, Load Drivers TPS65282RGER
IC PWR SWITCH N-CHAN 1:1 24VQFN

IC PWR SWITCH N-CHAN 1:1 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS65282RGER TPS65282RGER
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65282RGER PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details