Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281RGVT TPS65281RGVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112595-TPS65281RGVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS65281RGVR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112595-TPS65281RGVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS65281RGVR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281RGVT
TPS65281RGVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281RGVT TPS65281RGVT
Manufacturer: Texas Instruments Win Source Part Number: 1112595-TPS65281RGVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Load: 4.5 V to 18 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS65281RGVR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112595-TPS65281RGVT
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.7A
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS65281RGVR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS65281RGVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS65281RGVT
PMIC - Power Distribution Switches, Load Drivers TPS65281RGVT
IC PWR SWITCH N-CHAN 1:1 16VQFN

IC PWR SWITCH N-CHAN 1:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS65281RGVT TPS65281RGVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS65281RGVT PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details