Manufacturer: Texas Instruments
Win Source Part Number: 937302-TPS65270EVM
Features: TPS65270 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Package: Box
Family Name: TPS65270
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-49350, TPS65270EVM-ND
EVAL MODULE FOR TPS65270 DC/DC Step Down 2 Non-Isolated - - 2A 3A 4.5 V ~ 16 V Buck 300kHz ~ 1.4MHz Fully Populated Board TPS65270
TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS65270
TEXAS INSTRUMENTS TPS65270EVM.EVALUATI
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 937302-TPS65270EVM | TPS65270EVM | 296-49350-ND | TPS65270EVM | 815-TPS65270EVM |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65270EVM | EVAL MODULE FOR TPS65270 DC/DC Step Down 2 Non-Isolated - - 2A 3A 4.5 V ~ 16 V Buck 300kHz ~ 1.4MHz Fully Populated Board TPS65270 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | TEXAS INSTRUMENTS TPS65270EVM.EVALUATION BOARD, TPS65270 2A/3A SYNCHRONOUS STEP-DOWN CONVERTER |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |