DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-32; No. of Outputs:3 Output; Input Voltage Min:2.7V; Input Voltage Max:6.5V; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current - Output 1:3A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0691 |
| Product Name | Dc/dc Conv, Sync Buck, 1Mhz, Vqfn-32; No. Of Outputs Texas Instruments |
| Input Voltage | 2.7 to 6.5 volts |