Texas Instruments Standard Linear and Logic Dc/dc Conv, Sync Buck, 2.3Mhz, Vqfn-32; Input Voltage Min Texas Instruments TPS65265RHBT

Description
DC/DC CONV, SYNC BUCK, 2.3MHZ, VQFN-32; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:3 Output; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 2.3MHZ, VQFN-32; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:3 Output; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.3Mhz, Vqfn-32; Input Voltage Min Texas Instruments - 28AH6035 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.3Mhz, Vqfn-32; Input Voltage Min Texas Instruments
28AH6035
Dc/dc Conv, Sync Buck, 2.3Mhz, Vqfn-32; Input Voltage Min Texas Instruments 28AH6035
DC/DC CONV, SYNC BUCK, 2.3MHZ, VQFN-32; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:3 Output; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.3MHZ, VQFN-32; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:3 Output; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current - Output 1:5A; Output Current - Output 2:3A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6035
Product Name Dc/dc Conv, Sync Buck, 2.3Mhz, Vqfn-32; Input Voltage Min Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details