Texas Instruments Standard Linear and Logic Dc-Dc Conv, Buck, 2Mhz, Vqfn-32; Topology Texas Instruments TPS65261RHBT

Description
DC-DC CONV, BUCK, 2MHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Description
DC-DC CONV, BUCK, 2MHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Buck, 2Mhz, Vqfn-32; Topology Texas Instruments - 28AH6034 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 2Mhz, Vqfn-32; Topology Texas Instruments
28AH6034
Dc-Dc Conv, Buck, 2Mhz, Vqfn-32; Topology Texas Instruments 28AH6034
DC-DC CONV, BUCK, 2MHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC-DC CONV, BUCK, 2MHZ, VQFN-32; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:3Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:32Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6034
Product Name Dc-Dc Conv, Buck, 2Mhz, Vqfn-32; Topology Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details