Texas Instruments Standard Linear and Logic Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40; No. Of Outputs Texas Instruments TPS65251RHAT

Description
DC-DC CONV, SYNC BUCK, 2.2MHZ, VQFN-40; No. of Outputs:3 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:VQFN; No. of Pins:40Pins; Output Current - Output 1:3A; Output Current - Output 2:2A; Output RoHS Compliant: Yes
Description
DC-DC CONV, SYNC BUCK, 2.2MHZ, VQFN-40; No. of Outputs:3 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:VQFN; No. of Pins:40Pins; Output Current - Output 1:3A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40; No. Of Outputs Texas Instruments - 29AH8184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40; No. Of Outputs Texas Instruments
29AH8184
Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40; No. Of Outputs Texas Instruments 29AH8184
DC-DC CONV, SYNC BUCK, 2.2MHZ, VQFN-40; No. of Outputs:3 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:VQFN; No. of Pins:40Pins; Output Current - Output 1:3A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

DC-DC CONV, SYNC BUCK, 2.2MHZ, VQFN-40; No. of Outputs:3 Output; Input Voltage Min:4.5V; Input Voltage Max:18V; DC / DC Converter IC Case:VQFN; No. of Pins:40Pins; Output Current - Output 1:3A; Output Current - Output 2:2A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8184
Product Name Dc-Dc Conv, Sync Buck, 2.2Mhz, Vqfn-40; No. Of Outputs Texas Instruments
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details