Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65217DRSLT TPS65217DRSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112571-TPS65217DRSL T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112571-TPS65217DRSL T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65217DRSLT - 1112571-TPS65217DRSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65217DRSLT
1112571-TPS65217DRSLT
PMIC - PMIC - Power Management - Specialized - TPS65217DRSLT 1112571-TPS65217DRSLT
Manufacturer: Texas Instruments Win Source Part Number: 1112571-TPS65217DRSL T Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112571-TPS65217DRSLT
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.75 V to 5.8 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65217DRSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65217DRSLT
Power Management - Specialized TPS65217DRSLT
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Buy Now
Power Management Unit, 7 O/p, Vqfn-48; Supply Voltage Texas Instruments - 28AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, 7 O/p, Vqfn-48; Supply Voltage Texas Instruments
28AH6032
Power Management Unit, 7 O/p, Vqfn-48; Supply Voltage Texas Instruments 28AH6032
POWER MANAGEMENT UNIT, 7 O/P, VQFN-48; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:4; No. of Regulated Outputs:7; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT UNIT, 7 O/P, VQFN-48; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:4; No. of Regulated Outputs:7; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112571-TPS65217DRSLT TPS65217DRSLT 28AH6032
Product Name PMIC - PMIC - Power Management - Specialized - TPS65217DRSLT Power Management - Specialized Power Management Unit, 7 O/p, Vqfn-48; Supply Voltage Texas Instruments
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details