Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65217CRSLT TPS65217CRSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 127821-TPS65217CRSLT Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127821-TPS65217CRSLT Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLT - 127821-TPS65217CRSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLT
127821-TPS65217CRSLT
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLT 127821-TPS65217CRSLT
Manufacturer: Texas Instruments Win Source Part Number: 127821-TPS65217CRSLT Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127821-TPS65217CRSLT
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.75 V to 5.8 V
Alternative Parts (Cross-Reference): TPS65217CRSLR;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management Unit, -40 To 105Deg C; Supply Voltage Texas Instruments - 28AH6031 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, -40 To 105Deg C; Supply Voltage Texas Instruments
28AH6031
Power Management Unit, -40 To 105Deg C; Supply Voltage Texas Instruments 28AH6031
POWER MANAGEMENT UNIT, -40 TO 105DEG C; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:4; No. of Regulated Outputs:7; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT UNIT, -40 TO 105DEG C; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:4; No. of Regulated Outputs:7; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - TPS65217CRSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65217CRSLT
Power Management - Specialized TPS65217CRSLT
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 127821-TPS65217CRSLT 28AH6031 TPS65217CRSLT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65217CRSLT Power Management Unit, -40 To 105Deg C; Supply Voltage Texas Instruments Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details