Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Management - Specialized - TPS65217CRSLR TPS65217CRSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034508-TPS65217CRSLR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS65217B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLT; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034508-TPS65217CRSLR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS65217B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLT; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLR - 034508-TPS65217CRSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLR
034508-TPS65217CRSLR
PMIC - PMIC - Power Management - Specialized - TPS65217CRSLR 034508-TPS65217CRSLR
Manufacturer: Texas Instruments Win Source Part Number: 034508-TPS65217CRSLR Packaging: Reel - TR Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD (SMT) Family Name: TPS65217B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 2.75 V to 5.8 V Alternative Parts (Cross-Reference): TPS65217CRSLT; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034508-TPS65217CRSLR
Packaging: Reel - TR
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD (SMT)
Family Name: TPS65217B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 2.75 V to 5.8 V
Alternative Parts (Cross-Reference): TPS65217CRSLT;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management Unit, 5 O/p, Vqfn-48; Supply Voltage Texas Instruments - 33AH5335 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Unit, 5 O/p, Vqfn-48; Supply Voltage Texas Instruments
33AH5335
Power Management Unit, 5 O/p, Vqfn-48; Supply Voltage Texas Instruments 33AH5335
POWER MANAGEMENT UNIT, 5 O/P, VQFN-48; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT UNIT, 5 O/P, VQFN-48; Supply Voltage:5.8V; No. of Step-Down DC - DC Converters:3; No. of LDO Regulators:2; No. of Regulated Outputs:5; Digital IC Case:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Power Management - Specialized - TPS65217CRSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65217CRSLR
Power Management - Specialized TPS65217CRSLR
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034508-TPS65217CRSLR 33AH5335 TPS65217CRSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65217CRSLR Power Management Unit, 5 O/p, Vqfn-48; Supply Voltage Texas Instruments Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details