Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized TPS65216D0RSLR

Description
Win Source Part Number: 1253138-TPS65216D0RS LR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Industrial Automation Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 220µA Voltage - Supply: 3.6V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52041-1,296-5204 1-2,296-52041-6,TPS6 5216D0RSLR Base Product Number: TPS65216
Request a Quote Datasheet
Description
Win Source Part Number: 1253138-TPS65216D0RS LR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Industrial Automation Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 220µA Voltage - Supply: 3.6V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52041-1,296-5204 1-2,296-52041-6,TPS6 5216D0RSLR Base Product Number: TPS65216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253138-TPS65216D0RSLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253138-TPS65216D0RSLR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253138-TPS65216D0RSLR
Win Source Part Number: 1253138-TPS65216D0RS LR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Industrial Automation Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 220µA Voltage - Supply: 3.6V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52041-1,296-5204 1-2,296-52041-6,TPS6 5216D0RSLR Base Product Number: TPS65216

Win Source Part Number: 1253138-TPS65216D0RSLR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Industrial Automation
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 220µA
Voltage - Supply: 3.6V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52041-1,296-52041-2,296-52041-6,TPS65216D0RSLR
Base Product Number: TPS65216

Buy Now Datasheet
Power Management - Specialized - TPS65216D0RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65216D0RSLR
Power Management - Specialized TPS65216D0RSLR
Industrial Automation PMIC 48-VQFN (6x6)

Industrial Automation PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253138-TPS65216D0RSLR TPS65216D0RSLR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details