Video Shifter IC 28-WQFN (4x4) Package
Video Shifter IC 28-WQFN (4x4) Package
Manufacturer: Texas Instruments
Win Source Part Number: 798115-TPS65198RUYT
Packaging: Reel package
Type: Level Shifter
Package: 28-WFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Family Name: TPS65198
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (4x4)
Alternative Parts (Cross-Reference): TPS65198RUYR;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC VIDEO LEVEL SHIFTER 28WQFN
IC VIDEO LEVEL SHIFTER 28WQFN
Video Shifter IC 28-WQFN (4x4) Package
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-32523-2-ND | 798115-TPS65198RUYT | TPS65198RUYT | TPS65198RUYT | TPS65198RUYT |
| Product Name | Linear - Linear - Video Processing - TPS65198RUYT | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |