8-Channel Level-Shifter supporting 2-, 3-Channel Charge-Sharing and Panel Discharge 28-WQFN -40 to 85 Product overview: TPS65197RUYR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TPS65197RUYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115113-TPS65197RUYR
Packaging: Reel - TR
Type: Level Shifter
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-WQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Video Shifter IC 28-WQFN (4x4) Package
IC VIDEO LEVEL SHIFTER 28WQFN
IC VIDEO LEVEL SHIFTER 28WQFN
Video Shifter IC 28-WQFN (4x4) Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-TPS65197RUYR | 115113-TPS65197RUYR | 296-36832-2-ND | TPS65197RUYR | TPS65197RUYR | TPS65197RUYR |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TPS65197RUYR | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |