Manufacturer: Texas Instruments
Win Source Part Number: 798114-TPS65197BRUYT
Packaging: Reel package
Type: Level Shifter
Package: 28-WFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: TPS65197BRUYT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (4x4)
Alternative Parts (Cross-Reference): T6M19(US,H); T6M19(US); T6M19; MAX8573EUT-T;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Video Shifter IC 28-WQFN (4x4) Package
Video Shifter IC 28-WQFN (4x4) Package
8-Channel Level-Shifter supporting 2-, 3-Channel Charge-Sharing and Panel Discharge 28-WQFN -40 to 85 Product overview: TPS65197BRUYT from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TPS65197BRUYT can be used for catalog matching and distributor lookup.
Video Shifter IC 28-WQFN (4x4) Package
IC VIDEO LEVEL SHIFTER 28WQFN
IC VIDEO LEVEL SHIFTER 28WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 798114-TPS65197BRUYT | 296-TPS65197BRUYTTR-ND | 684-TPS65197BRUYT | TPS65197BRUYT | TPS65197BRUYT | TPS65197BRUYT |
| Product Name | Linear - Linear - Video Processing - TPS65197BRUYT | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |