Video Shifter IC 28-WQFN (4x4) Package
Ic Level Shifter 8Ch 28Wqfn Product overview: TPS65197BRUYR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TPS65197BRUYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900905-TPS65197BRUYR
Features: Video Shifter IC - - 28-WQFN (4x4) Package
Package: Reel - TR
Package: 28-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TPS65197
Categories: Integrated Circuits (ICs)
Case / Package: 28-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-42511-1-ND, 296-42511-6, TPS65197BRUYR-ND, 296-42511-1, 296-42511-2
Video Shifter IC 28-WQFN (4x4) Package
IC VIDEO LEVEL SHIFTER 28WQFN
IC VIDEO LEVEL SHIFTER 28WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-42511-2-ND | 684-TPS65197BRUYR | 900905-TPS65197BRUYR | TPS65197BRUYR | TPS65197BRUYR | TPS65197BRUYR |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - TPS65197BRUYR | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |