Texas Instruments High-Performance Analog Dual VQFN Video Amps And Module TPS65193RGER

Description
5-Channel Level Shifter for LCD Displays (Dual Channel Scan Driver) 24-VQFN -40 to 85 Product overview: TPS65193RGER from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TPS65193RGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-Channel Level Shifter for LCD Displays (Dual Channel Scan Driver) 24-VQFN -40 to 85 Product overview: TPS65193RGER from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TPS65193RGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual VQFN Video Amps And Module
737-TPS65193RGER
Dual VQFN Video Amps And Module 737-TPS65193RGER
5-Channel Level Shifter for LCD Displays (Dual Channel Scan Driver) 24-VQFN -40 to 85 Product overview: TPS65193RGER from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TPS65193RGER can be used for catalog matching and distributor lookup.

5-Channel Level Shifter for LCD Displays (Dual Channel Scan Driver) 24-VQFN -40 to 85 Product overview: TPS65193RGER from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TPS65193RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-24943-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-24943-2-ND
Video Amps and Modules 296-24943-2-ND
Video Amp, 2 TFT-LCD Panels: Scan Driver 24-VQFN (4x4)

Video Amp, 2 TFT-LCD Panels: Scan Driver 24-VQFN (4x4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - TPS65193RGER - 043316-TPS65193RGER - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - TPS65193RGER
043316-TPS65193RGER
Linear - Linear - Amplifiers - Video Amps and Modules - TPS65193RGER 043316-TPS65193RGER
Manufacturer: Texas Instruments Win Source Part Number: 043316-TPS65193RGER Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Slew Rate: 55 V/μs Categories: Integrated Circuits Status: Active Case / Package: 24-VQFN (4x4) Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043316-TPS65193RGER
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Slew Rate: 55 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 24-VQFN (4x4)
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - TPS65193RGER - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
TPS65193RGER
Linear - Amplifiers - Video Amps and Modules TPS65193RGER
IC AMP TFT-LCD 24VQFN

IC AMP TFT-LCD 24VQFN

Supplier's Site Datasheet
Video Amps and Modules - TPS65193RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
TPS65193RGER
Video Amps and Modules TPS65193RGER
Video Amp 2 TFT-LCD Panels: Scan Driver 24-VQFN (4x4)

Video Amp 2 TFT-LCD Panels: Scan Driver 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TPS65193RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPS65193RGER
Integrated Circuits (ICs) - Linear - Amplifiers TPS65193RGER
IC AMP TFT-LCD 24VQFN

IC AMP TFT-LCD 24VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 737-TPS65193RGER 296-24943-2-ND 043316-TPS65193RGER TPS65193RGER TPS65193RGER TPS65193RGER
Product Name Dual VQFN Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - TPS65193RGER Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS
Slew Rate 55 V/µs 55 V/µs
Supply Voltage (VS) 3 to 35 volts
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data