Manufacturer: Texas Instruments
Win Source Part Number: 1273030-TPS65190RHDR
Packaging: Reel - TR
Type: Level Shifter
Package: 28-VFQFN Exposed Pad
Applications: LCD Display
Mounting: SMD
Family Name: TPS65190
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Malaysia ,Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Video Buffer, Shifter IC 28-VQFN (5x5) Package
Video Buffer, Shifter IC 28-VQFN (5x5) Package
LCD Driver 30V 28-Pin VQFN EP T/R Product overview: TPS65190RHDR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 30V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TPS65190RHDR can be used for catalog matching and distributor lookup.
IC VIDEO LEVEL SHIFTER 28VQFN
IC VIDEO LEVEL SHIFTER 28VQFN
Video Buffer, Shifter IC 28-VQFN (5x5) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1273030-TPS65190RHDR | 296-25185-2-ND | 684-TPS65190RHDR | TPS65190RHDR | TPS65190RHDR | TPS65190RHDR |
| Product Name | Linear - Linear - Video Processing - TPS65190RHDR | 30V VQFN Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |