Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65186RGZT TPS65186RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798113-TPS65186RGZT Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65186 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65186RGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798113-TPS65186RGZT Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65186 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65186RGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65186RGZT - 798113-TPS65186RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65186RGZT
798113-TPS65186RGZT
PMIC - PMIC - Power Management - Specialized - TPS65186RGZT 798113-TPS65186RGZT
Manufacturer: Texas Instruments Win Source Part Number: 798113-TPS65186RGZT Series: E Ink, Vizplex Packaging: Reel package Operating Temperature Range: -10°C ~ 85°C Package: 48-VFQFN Exposed Pad Applications: E Ink, Vizplex Display, OMAP Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Family Name: TPS65186 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): TPS65186RGZR; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798113-TPS65186RGZT
Series: E Ink, Vizplex
Packaging: Reel package
Operating Temperature Range: -10°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Family Name: TPS65186
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): TPS65186RGZR;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65186RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65186RGZT
Power Management - Specialized TPS65186RGZT
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798113-TPS65186RGZT TPS65186RGZT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65186RGZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details