Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65186RGZR TPS65186RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112562-TPS65186RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112562-TPS65186RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65186RGZR - 1112562-TPS65186RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65186RGZR
1112562-TPS65186RGZR
PMIC - PMIC - Power Management - Specialized - TPS65186RGZR 1112562-TPS65186RGZR
Manufacturer: Texas Instruments Win Source Part Number: 1112562-TPS65186RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112562-TPS65186RGZR
Packaging: Reel - TR
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65186RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65186RGZR
Power Management - Specialized TPS65186RGZR
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112562-TPS65186RGZR TPS65186RGZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65186RGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details