Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65185RSLT TPS65185RSLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112561-TPS65185RSLT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZR; TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112561-TPS65185RSLT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZR; TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65185RSLT - 1112561-TPS65185RSLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65185RSLT
1112561-TPS65185RSLT
PMIC - PMIC - Power Management - Specialized - TPS65185RSLT 1112561-TPS65185RSLT
Manufacturer: Texas Instruments Win Source Part Number: 1112561-TPS65185RSLT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (6x6) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZR; TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112561-TPS65185RSLT
Packaging: Reel - TR
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (6x6)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TPS65181RGZR; TPS65181RGZT; TPS65185RSLR; TPS65185RSLT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65185RSLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65185RSLT
Power Management - Specialized TPS65185RSLT
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112561-TPS65185RSLT TPS65185RSLT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65185RSLT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products