Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65185RGZT TPS65185RGZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112560-TPS65185RGZT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112560-TPS65185RGZT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65185RGZT - 1112560-TPS65185RGZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65185RGZT
1112560-TPS65185RGZT
PMIC - PMIC - Power Management - Specialized - TPS65185RGZT 1112560-TPS65185RGZT
Manufacturer: Texas Instruments Win Source Part Number: 1112560-TPS65185RGZT Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112560-TPS65185RGZT
Packaging: Reel - TR
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TPS65180RGZT; TPS65180RGZR; TPS65185RGZT; TPS65185RGZR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65185RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65185RGZT
Power Management - Specialized TPS65185RGZT
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112560-TPS65185RGZT TPS65185RGZT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65185RGZT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers