Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS651851RSLR TPS651851RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803157-TPS651851RSLR Packaging: Reel Mounting Style: SMD Applications: E Ink , Vizplex Display, OMAP Current - Supply: 5.5mA Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803157-TPS651851RSLR Packaging: Reel Mounting Style: SMD Applications: E Ink , Vizplex Display, OMAP Current - Supply: 5.5mA Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS651851RSLR - 803157-TPS651851RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS651851RSLR
803157-TPS651851RSLR
PMIC - PMIC - Power Management - Specialized - TPS651851RSLR 803157-TPS651851RSLR
Manufacturer: Texas Instruments Win Source Part Number: 803157-TPS651851RSLR Packaging: Reel Mounting Style: SMD Applications: E Ink , Vizplex Display, OMAP Current - Supply: 5.5mA Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 803157-TPS651851RSLR
Packaging: Reel
Mounting Style: SMD
Applications: E Ink , Vizplex Display, OMAP
Current - Supply: 5.5mA
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 6V

Buy Now Datasheet
Power Management - Specialized - TPS651851RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS651851RSLR
Power Management - Specialized TPS651851RSLR
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803157-TPS651851RSLR TPS651851RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS651851RSLR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers