Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65182BRGZR TPS65182BRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 118255-TPS65182BRGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65182BRGZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 118255-TPS65182BRGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65182BRGZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZR - 118255-TPS65182BRGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZR
118255-TPS65182BRGZR
PMIC - PMIC - Power Management - Specialized - TPS65182BRGZR 118255-TPS65182BRGZR
Manufacturer: Texas Instruments Win Source Part Number: 118255-TPS65182BRGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65182BRGZT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118255-TPS65182BRGZR
Packaging: Reel - TR
Applications: E Ink, Vizplex Display, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TPS65182BRGZT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65182BRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65182BRGZR
Power Management - Specialized TPS65182BRGZR
E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 118255-TPS65182BRGZR TPS65182BRGZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65182BRGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details