Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65181RGZR TPS65181RGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034500-TPS65181RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display Mounting: SMD (SMT) Family Name: TPS65181 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Introduction Date: January 01, 2008 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034500-TPS65181RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display Mounting: SMD (SMT) Family Name: TPS65181 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Introduction Date: January 01, 2008 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65181RGZR - 034500-TPS65181RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65181RGZR
034500-TPS65181RGZR
PMIC - PMIC - Power Management - Specialized - TPS65181RGZR 034500-TPS65181RGZR
Manufacturer: Texas Instruments Win Source Part Number: 034500-TPS65181RGZR Packaging: Reel - TR Applications: E Ink, Vizplex Display Mounting: SMD (SMT) Family Name: TPS65181 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TPS65181RGZT; TPS65185RSLR; TPS65185RSLT; Introduction Date: January 01, 2008 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034500-TPS65181RGZR
Packaging: Reel - TR
Applications: E Ink, Vizplex Display
Mounting: SMD (SMT)
Family Name: TPS65181
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TPS65181RGZT; TPS65185RSLR; TPS65185RSLT;
Introduction Date: January 01, 2008
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65181RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65181RGZR
Power Management - Specialized TPS65181RGZR
E Ink®, Vizplex™ Display PMIC 48-VQFN (7x7)

E Ink®, Vizplex™ Display PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034500-TPS65181RGZR TPS65181RGZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65181RGZR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products