The TPS65178RSLT is a fully programmable LCD bias IC designed for TV and monitor applications, integrating a 6-channel gamma buffer, Vcom reference with programmable dynamic gain, and multiple regulated supply rails including boost, buck, and charge pump converters. It is packaged in a 48-pin 6 mm × 6 mm VQFN (RSL) package with an operating temperature range of -40°C to 85°C. The device supports an 8.6 V to 14.7 V input voltage range, generates a 12.8 V to 19 V boost output, and provides programmable outputs for VCC, VCORE, VHVDD, VEPIC, VGH, and VGL with respective ranges defined by internal regulators. All output voltages and sequencing delays are programmable via I²C and stored in non-volatile memory. It includes thermal shutdown, temperature compensation for VGH, and an integrated isolation switch.
Fully Programmable LCD Bias IC for TV with 6-Channel Gamma Buffer, Vcom Reference and Dynamic Gain 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS65178RSLT |
| Product Name | TPS65178 Fully Programmable LCD Bias IC for TV with 6-Channel Gamma Buffer, Vcom Reference and Dynamic Gain |
| Package Type | Other; VQFN |