The TPS65178RSLR is a fully programmable LCD bias IC designed for TFT-LCD panels in TVs and monitors, integrating a 6-channel gamma buffer, Vcom reference with dynamic gain, and multiple DC-DC converters including boost, buck, and charge pumps. It is housed in a 48-pin 6-mm × 6-mm QFN package and operates over a -40°C to 85°C temperature range. The device supports programmable output voltages via I2C, with non-volatile memory for storing settings, and includes thermal shutdown and reset delay features.
Fully Programmable LCD Bias IC for TV with 6-Channel Gamma Buffer, Vcom Reference and Dynamic Gain 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS65178RSLR |
| Product Name | TPS65178 Fully Programmable LCD Bias IC for TV with 6-Channel Gamma Buffer, Vcom Reference and Dynamic Gain |
| Package Type | Other; VQFN |