Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65171RHAR TPS65171RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 106156-TPS65171RHAR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 14.7 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 106156-TPS65171RHAR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 14.7 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65171RHAR - 106156-TPS65171RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65171RHAR
106156-TPS65171RHAR
PMIC - PMIC - Power Management - Specialized - TPS65171RHAR 106156-TPS65171RHAR
Manufacturer: Texas Instruments Win Source Part Number: 106156-TPS65171RHAR Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 14.7 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106156-TPS65171RHAR
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 8.5 V to 14.7 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65171RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65171RHAR
Power Management - Specialized TPS65171RHAR
LCD TV/Monitor PMIC 40-VQFN (6x6)

LCD TV/Monitor PMIC 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 106156-TPS65171RHAR TPS65171RHAR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65171RHAR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details