Texas Instruments Integrated Circuits(ICs) TPS65170RHDTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 004575-TPS65170RHDTG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Management - Specialized Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Manufacturer Device Package: 28-VQFN (5x5) Applications: LCD TV/Monitor Operating Supply Voltage: 8.6 V ~ 14.7 V Current - Supply: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004575-TPS65170RHDTG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Management - Specialized Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Manufacturer Device Package: 28-VQFN (5x5) Applications: LCD TV/Monitor Operating Supply Voltage: 8.6 V ~ 14.7 V Current - Supply: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 004575-TPS65170RHDTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004575-TPS65170RHDTG4
Integrated Circuits(ICs) 004575-TPS65170RHDTG4
Manufacturer: Texas Instruments Win Source Part Number: 004575-TPS65170RHDTG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Management - Specialized Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Manufacturer Device Package: 28-VQFN (5x5) Applications: LCD TV/Monitor Operating Supply Voltage: 8.6 V ~ 14.7 V Current - Supply: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004575-TPS65170RHDTG4
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Manufacturer Device Package: 28-VQFN (5x5)
Applications: LCD TV/Monitor
Operating Supply Voltage: 8.6 V ~ 14.7 V
Current - Supply: 1mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 004575-TPS65170RHDTG4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data