Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65170RHDT TPS65170RHDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273023-TPS65170RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65170 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): TPS65170RHDR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273023-TPS65170RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65170 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): TPS65170RHDR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65170RHDT - 1273023-TPS65170RHDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65170RHDT
1273023-TPS65170RHDT
PMIC - PMIC - Power Management - Specialized - TPS65170RHDT 1273023-TPS65170RHDT
Manufacturer: Texas Instruments Win Source Part Number: 1273023-TPS65170RHDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 8.6 V ~ 14.7 V Family Name: TPS65170 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-VQFN (5x5) Alternative Parts (Cross-Reference): TPS65170RHDR; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273023-TPS65170RHDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 8.6 V ~ 14.7 V
Family Name: TPS65170
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Alternative Parts (Cross-Reference): TPS65170RHDR;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65170RHDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65170RHDT
Power Management - Specialized TPS65170RHDT
LCD TV/Monitor PMIC 28-VQFN (5x5)

LCD TV/Monitor PMIC 28-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273023-TPS65170RHDT TPS65170RHDT
Product Name PMIC - PMIC - Power Management - Specialized - TPS65170RHDT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details