Manufacturer: Texas Instruments
Win Source Part Number: 004574-TPS65170RHDRG
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Manufacturer Device Package: 28-VQFN (5x5)
Applications: LCD TV/Monitor
Operating Supply Voltage: 8.6 V ~ 14.7 V
Current - Supply: 1mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004574-TPS65170RHDRG4 |
| Product Name | Integrated Circuits(ICs) |