Manufacturer: Texas Instruments
Win Source Part Number: 004573-TPS65168RSBRG
Category: Integrated Circuits(ICs)
Family: PMIC - Power Management - Specialized
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 40-WFQFN Exposed Pad
Manufacturer Device Package: 40-PWQFN (4.15x4.15)
Applications: LCD TV/Monitor
Operating Supply Voltage: 8.6 V ~ 14.7 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004573-TPS65168RSBRG4 |
| Product Name | Integrated Circuits(ICs) |