Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65167RHAR TPS65167RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273022-TPS65167RHAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65167RHA; TPS65167RHAT; Introduction Date: March 01, 2007 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273022-TPS65167RHAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65167RHA; TPS65167RHAT; Introduction Date: March 01, 2007 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65167RHAR - 1273022-TPS65167RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65167RHAR
1273022-TPS65167RHAR
PMIC - PMIC - Power Management - Specialized - TPS65167RHAR 1273022-TPS65167RHAR
Manufacturer: Texas Instruments Win Source Part Number: 1273022-TPS65167RHAR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 14 V Family Name: TPS65167 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): TPS65167RHA; TPS65167RHAT; Introduction Date: March 01, 2007 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273022-TPS65167RHAR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 6 V ~ 14 V
Family Name: TPS65167
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): TPS65167RHA; TPS65167RHAT;
Introduction Date: March 01, 2007
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65167RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65167RHAR
Power Management - Specialized TPS65167RHAR
LCD TV/Monitor PMIC 40-VQFN (6x6)

LCD TV/Monitor PMIC 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273022-TPS65167RHAR TPS65167RHAR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65167RHAR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details