Texas Instruments High-Performance Analog TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162 TPS65162EVM-278

Description
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162
Request a Quote Datasheet
Description
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162 - TPS65162EVM-278 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162
TPS65162EVM-278
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162 TPS65162EVM-278
TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162

TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162

Supplier's Site
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-31277-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-31277-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-31277-ND
TPS65162 - Special Purpose DC/DC, LCD Supply 4, Non-Isolated Outputs Evaluation Board

TPS65162 - Special Purpose DC/DC, LCD Supply 4, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65162EVM-278 - 798110-TPS65162EVM-278 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65162EVM-278
798110-TPS65162EVM-278
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65162EVM-278 798110-TPS65162EVM-278
Manufacturer: Texas Instruments Win Source Part Number: 798110-TPS65162EVM-2 78 Regulator Topology: Buck-Boost Voltage - Output: 3.3V, 15V, 27V, -5V Voltage - Input: 8 V ~ 14 V Main Purpose: Special Purpose DC/DC, LCD Supply Power - Output: 13.9W Frequency - Switching: 750kHz Supplied Contents: Board(s) Output Current: 1.5A, 500mA, 50mA, 33mA Utilized IC / Part: TPS65162 Family Name: TPS65162 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798110-TPS65162EVM-278
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V, 15V, 27V, -5V
Voltage - Input: 8 V ~ 14 V
Main Purpose: Special Purpose DC/DC, LCD Supply
Power - Output: 13.9W
Frequency - Switching: 750kHz
Supplied Contents: Board(s)
Output Current: 1.5A, 500mA, 50mA, 33mA
Utilized IC / Part: TPS65162
Family Name: TPS65162
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS65162EVM-278 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS65162EVM-278
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS65162EVM-278
TPS65162EVM-278

TPS65162EVM-278

Supplier's Site
Power Management IC Development Tools - TPS65162EVM-278 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS65162EVM-278
Power Management IC Development Tools TPS65162EVM-278
Power Management IC Development Tools TPS65162EVM-278 Eval Mod

Power Management IC Development Tools TPS65162EVM-278 Eval Mod

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS65162EVM-278 296-31277-ND 798110-TPS65162EVM-278 TPS65162EVM-278 TPS65162EVM-278
Product Name TPS65162EVM-278 Special Purpose DC/DC LCD Supply 4 Non-Isolated 13.9W 3.3V 15V 27V -5V 1.5A 500mA 50mA 33mA 8 ~ 14 V Buck-Boost 750kHz Fully Populated Board TPS65162 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65162EVM-278 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1252+ - TB-BFHK-1252C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2305162 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details