Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65161PWPRG4 TPS65161PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055764-TPS65161PWPRG 4 Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 8 V to 14.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055764-TPS65161PWPRG 4 Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 8 V to 14.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65161PWPRG4 - 055764-TPS65161PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65161PWPRG4
055764-TPS65161PWPRG4
PMIC - PMIC - Power Management - Specialized - TPS65161PWPRG4 055764-TPS65161PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055764-TPS65161PWPRG 4 Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP Supply Voltage - Operating: 8 V to 14.7 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055764-TPS65161PWPRG4
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 8 V to 14.7 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65161PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65161PWPRG4
Power Management - Specialized TPS65161PWPRG4
LCD TV/Monitor PMIC 28-HTSSOP

LCD TV/Monitor PMIC 28-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 055764-TPS65161PWPRG4 TPS65161PWPRG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65161PWPRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details