Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65155RKPR TPS65155RKPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112545-TPS65155RKPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (5x5) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112545-TPS65155RKPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (5x5) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65155RKPR - 1112545-TPS65155RKPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65155RKPR
1112545-TPS65155RKPR
PMIC - PMIC - Power Management - Specialized - TPS65155RKPR 1112545-TPS65155RKPR
Manufacturer: Texas Instruments Win Source Part Number: 1112545-TPS65155RKPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VQFN-EP (5x5) Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112545-TPS65155RKPR
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VQFN-EP (5x5)
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 750μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65155RKPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65155RKPR
Power Management - Specialized TPS65155RKPR
LCD Monitor, Notebook Display PMIC 40-VQFN (5x5)

LCD Monitor, Notebook Display PMIC 40-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112545-TPS65155RKPR TPS65155RKPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65155RKPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details