Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65154RSLR TPS65154RSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806556-TPS65154RSLR Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806556-TPS65154RSLR Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65154RSLR - 806556-TPS65154RSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65154RSLR
806556-TPS65154RSLR
PMIC - PMIC - Power Management - Specialized - TPS65154RSLR 806556-TPS65154RSLR
Manufacturer: Texas Instruments Win Source Part Number: 806556-TPS65154RSLR Packaging: Reel Mounting Style: SMD Applications: Portable Equipment Supplier Device Package: 48-VQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 806556-TPS65154RSLR
Packaging: Reel
Mounting Style: SMD
Applications: Portable Equipment
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Power Management - Specialized - TPS65154RSLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65154RSLR
Power Management - Specialized TPS65154RSLR
Portable Equipment PMIC 48-VQFN (6x6)

Portable Equipment PMIC 48-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 806556-TPS65154RSLR TPS65154RSLR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65154RSLR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers