Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65150RGER TPS65150RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 034492-TPS65150RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): ADD8754ACPZ-Reel7Z; ADD8754DACPZ-REEL; ADD8754DACPZ-REEL7; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034492-TPS65150RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): ADD8754ACPZ-Reel7Z; ADD8754DACPZ-REEL; ADD8754DACPZ-REEL7; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65150RGER - 034492-TPS65150RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65150RGER
034492-TPS65150RGER
PMIC - PMIC - Power Management - Specialized - TPS65150RGER 034492-TPS65150RGER
Manufacturer: Texas Instruments Win Source Part Number: 034492-TPS65150RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Family Name: TPS65150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Alternative Parts (Cross-Reference): ADD8754ACPZ-Reel7Z; ADD8754DACPZ-REEL; ADD8754DACPZ-REEL7; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034492-TPS65150RGER
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Family Name: TPS65150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 1.9mA
Alternative Parts (Cross-Reference): ADD8754ACPZ-Reel7Z; ADD8754DACPZ-REEL; ADD8754DACPZ-REEL7;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS65150RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65150RGER
Power Management - Specialized TPS65150RGER
LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034492-TPS65150RGER TPS65150RGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS65150RGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details