Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65150QPWPRQ1 TPS65150QPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273013-TPS65150QPWP RQ1 Packaging: Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273013-TPS65150QPWP RQ1 Packaging: Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65150QPWPRQ1 - 1273013-TPS65150QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65150QPWPRQ1
1273013-TPS65150QPWPRQ1
PMIC - PMIC - Power Management - Specialized - TPS65150QPWPRQ1 1273013-TPS65150QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273013-TPS65150QPWP RQ1 Packaging: Reel Mounting Style: SMD Applications: LCD Monitor, Notebook Display Supply Current: 1.9mA Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1273013-TPS65150QPWPRQ1
Packaging: Reel
Mounting Style: SMD
Applications: LCD Monitor, Notebook Display
Supply Current: 1.9mA
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 6V

Buy Now Datasheet
Power Management - Specialized - TPS65150QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65150QPWPRQ1
Power Management - Specialized TPS65150QPWPRQ1
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273013-TPS65150QPWPRQ1 TPS65150QPWPRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS65150QPWPRQ1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details