Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65150PWPRG4 TPS65150PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273012-TPS65150PWPR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6 V Family Name: TPS65150 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Alternative Parts (Cross-Reference): LTC3450EUDTR; HV6008X-G; HV6008X; Introduction Date: July 13, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273012-TPS65150PWPR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6 V Family Name: TPS65150 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Alternative Parts (Cross-Reference): LTC3450EUDTR; HV6008X-G; HV6008X; Introduction Date: July 13, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65150PWPRG4 - 1273012-TPS65150PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65150PWPRG4
1273012-TPS65150PWPRG4
PMIC - PMIC - Power Management - Specialized - TPS65150PWPRG4 1273012-TPS65150PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1273012-TPS65150PWPR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: LCD Monitor, Notebook Display Mounting: SMD Operating Supply Voltage: 1.8 V ~ 6 V Family Name: TPS65150 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Alternative Parts (Cross-Reference): LTC3450EUDTR; HV6008X-G; HV6008X; Introduction Date: July 13, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273012-TPS65150PWPRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: LCD Monitor, Notebook Display
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 6 V
Family Name: TPS65150
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Alternative Parts (Cross-Reference): LTC3450EUDTR; HV6008X-G; HV6008X;
Introduction Date: July 13, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65150PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65150PWPRG4
Power Management - Specialized TPS65150PWPRG4
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1273012-TPS65150PWPRG4 TPS65150PWPRG4
Product Name PMIC - PMIC - Power Management - Specialized - TPS65150PWPRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details