Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65150PWPR TPS65150PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034491-TPS65150PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034491-TPS65150PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65150PWPR - 034491-TPS65150PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65150PWPR
034491-TPS65150PWPR
PMIC - PMIC - Power Management - Specialized - TPS65150PWPR 034491-TPS65150PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034491-TPS65150PWPR Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 1.9mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034491-TPS65150PWPR
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 1.9mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - TPS65150PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65150PWPR
Power Management - Specialized TPS65150PWPR
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034491-TPS65150PWPR TPS65150PWPR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65150PWPR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details