Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65150EVM-697 TPS65150EVM-697

Description
Manufacturer: Texas Instruments Win Source Part Number: 793682-TPS65150EVM-6 97 Regulator Topology: Boost Voltage - Output: 15V, 30V, -2V Voltage - Input: 1.8 V ~ 6 V Main Purpose: Special Purpose DC/DC, LCD Supply Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Utilized IC / Part: TPS65150 Family Name: TPS65150 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2015 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 793682-TPS65150EVM-6 97 Regulator Topology: Boost Voltage - Output: 15V, 30V, -2V Voltage - Input: 1.8 V ~ 6 V Main Purpose: Special Purpose DC/DC, LCD Supply Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Utilized IC / Part: TPS65150 Family Name: TPS65150 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2015 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65150EVM-697 - 793682-TPS65150EVM-697 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65150EVM-697
793682-TPS65150EVM-697
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65150EVM-697 793682-TPS65150EVM-697
Manufacturer: Texas Instruments Win Source Part Number: 793682-TPS65150EVM-6 97 Regulator Topology: Boost Voltage - Output: 15V, 30V, -2V Voltage - Input: 1.8 V ~ 6 V Main Purpose: Special Purpose DC/DC, LCD Supply Frequency - Switching: 1.2MHz Supplied Contents: Board(s) Utilized IC / Part: TPS65150 Family Name: TPS65150 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 05, 2015 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793682-TPS65150EVM-697
Regulator Topology: Boost
Voltage - Output: 15V, 30V, -2V
Voltage - Input: 1.8 V ~ 6 V
Main Purpose: Special Purpose DC/DC, LCD Supply
Frequency - Switching: 1.2MHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS65150
Family Name: TPS65150
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 05, 2015
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-43190-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-43190-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-43190-ND
TPS65150 - Special Purpose DC/DC, LCD Supply 3, Non-Isolated Outputs Evaluation Board

TPS65150 - Special Purpose DC/DC, LCD Supply 3, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Board, Lcd Bias Supply; Silicon Manufacturer Texas Instruments - 27AJ0688 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Lcd Bias Supply; Silicon Manufacturer Texas Instruments
27AJ0688
Evaluation Board, Lcd Bias Supply; Silicon Manufacturer Texas Instruments 27AJ0688
EVALUATION BOARD, LCD BIAS SUPPLY; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS65150; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Eval Board TPS65150; Product Range:-; RoHS Compliant: Yes

EVALUATION BOARD, LCD BIAS SUPPLY; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS65150; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Eval Board TPS65150; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS65150EVM-697 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS65150EVM-697
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS65150EVM-697
EVALUATION MODULE TPS65150

EVALUATION MODULE TPS65150

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 793682-TPS65150EVM-697 296-43190-ND 27AJ0688 TPS65150EVM-697
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS65150EVM-697 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Lcd Bias Supply; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-041-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,LPDW-162-242+,JC0603C,50OHM - TB-796+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA3069EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers