Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65149RSHR TPS65149RSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034490-TPS65149RSHR Packaging: Reel - TR Applications: LCD Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034490-TPS65149RSHR Packaging: Reel - TR Applications: LCD Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65149RSHR - 034490-TPS65149RSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65149RSHR
034490-TPS65149RSHR
PMIC - PMIC - Power Management - Specialized - TPS65149RSHR 034490-TPS65149RSHR
Manufacturer: Texas Instruments Win Source Part Number: 034490-TPS65149RSHR Packaging: Reel - TR Applications: LCD Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-VQFN (7x7) Supply Voltage - Operating: 3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 034490-TPS65149RSHR
Packaging: Reel - TR
Applications: LCD Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-VQFN (7x7)
Supply Voltage - Operating: 3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Power Management - Specialized - TPS65149RSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65149RSHR
Power Management - Specialized TPS65149RSHR
LCD Monitor PMIC 56-VQFN (7x7)

LCD Monitor PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034490-TPS65149RSHR TPS65149RSHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65149RSHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139134 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details