Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65146RGER TPS65146RGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112543-TPS65146RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112543-TPS65146RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65146RGER - 1112543-TPS65146RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65146RGER
1112543-TPS65146RGER
PMIC - PMIC - Power Management - Specialized - TPS65146RGER 1112543-TPS65146RGER
Manufacturer: Texas Instruments Win Source Part Number: 1112543-TPS65146RGER Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112543-TPS65146RGER
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - TPS65146RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65146RGER
Power Management - Specialized TPS65146RGER
LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

LCD Monitor, Notebook Display PMIC 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1112543-TPS65146RGER TPS65146RGER
Product Name PMIC - PMIC - Power Management - Specialized - TPS65146RGER Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details