Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65145PWP TPS65145PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 807169-TPS65145PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Current - Supply: 700μA Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.8V Part Number Series: TPS65145
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 807169-TPS65145PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Current - Supply: 700μA Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.8V Part Number Series: TPS65145
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65145PWP - 807169-TPS65145PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65145PWP
807169-TPS65145PWP
PMIC - PMIC - Power Management - Specialized - TPS65145PWP 807169-TPS65145PWP
Manufacturer: Texas Instruments Win Source Part Number: 807169-TPS65145PWP Packaging: Tube Mounting Style: SMD Applications: LCD Monitor, Notebook Display Current - Supply: 700μA Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.8V Part Number Series: TPS65145

Manufacturer: Texas Instruments
Win Source Part Number: 807169-TPS65145PWP
Packaging: Tube
Mounting Style: SMD
Applications: LCD Monitor, Notebook Display
Current - Supply: 700μA
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.8V
Part Number Series: TPS65145

Buy Now
Power Management - Specialized - TPS65145PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65145PWP
Power Management - Specialized TPS65145PWP
LCD Monitor, Notebook Display PMIC 24-HTSSOP

LCD Monitor, Notebook Display PMIC 24-HTSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 807169-TPS65145PWP TPS65145PWP
Product Name PMIC - PMIC - Power Management - Specialized - TPS65145PWP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products